Phoenix Contact SM-5EPWN8AWT00
- 收藏
- 对比
SM-5EPWN8AWT00
1894-SM-5EPWN8AWT00
无类别的
--
大陆
立即发货

Device connector - front mounting - straight - for standard and SPEEDCON interlock - M40 - number of positions: 2 3 PE - type of contact: Pin - Crimp connection - Axial O-ring - 4x ?4 2 - shielded: yes - flange dimensions: 40 mm x 40 mm
1最小包装量--
SM-5EPWN8AWT00详情
Phoenix Contact SM-5EPWN8AWT00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
SM-5EPWN8AWT00拓展信息







哦! 它是空的。