Phoenix Contact SM-7EPWN8AAD00
- 收藏
- 对比
SM-7EPWN8AAD00
1894-SM-7EPWN8AAD00
无类别的
--
大陆
立即发货

Device connector front mounting angled rotatable Screw locking M40 Number of positions: 4 3 PE Type of contact: Male connector Crimp connection Axial O-ring 4x?4 4 shielded: yes Flange dimensions: 40 mm x 40 mm Cable diameter: 0 mm...0 mm
1最小包装量--
添加到询价列表







哦! 它是空的。