Phoenix Contact SM-7EPWN8AAD00S
- 收藏
- 对比
SM-7EPWN8AAD00S
1894-SM-7EPWN8AAD00S
无类别的
--
大陆
立即发货

Device connector - front mounting - angled rotatable - for standard and SPEEDCON interlock - M40 - number of positions: 4 3 PE - type of contact: Pin - Crimp connection - Axial O-ring - 4x?4 4 - shielded: yes - flange dimensions: 40 mm x 40 mm
1最小包装量--
添加到询价列表







哦! 它是空的。