Phoenix Contact SM-7EPWN8AAF00
- 收藏
- 对比
SM-7EPWN8AAF00
1894-SM-7EPWN8AAF00
无类别的
--
大陆
立即发货

Device connector front mounting angled fixed Screw locking M40 Number of positions: 4 3 PE Type of contact: Male connector Crimp connection Axial O-ring 4x ?4 2 shielded: yes Flange dimensions: 40 mm x 40 mm Cable diameter: 0 mm...0 mm
1最小包装量--
SM-7EPWN8AAF00详情
Phoenix Contact SM-7EPWN8AAF00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
SM-7EPWN8AAF00拓展信息







哦! 它是空的。