Phoenix Contact SMKDS 1/16-3 5
- 收藏
- 对比
SMKDS 1/16-3 5
1894-SMKDS 1/16-3 5
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 10 A - rated voltage (III/2): 200 V - nominal cross section: 1 mm² - pitch: 3.5 mm - number of positions: 16 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 35 - color: green - Pin layout: Linear pinning - Solder pin [P]: 3.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。