Phoenix Contact SMKDSN 1 5/ 7
- 收藏
- 对比
SMKDSN 1 5/ 7
1894-SMKDSN 1 5/ 7
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 13.5 A - rated voltage (III/2): 400 V - nominal cross section: 1.5 mm² - pitch: 5 mm - number of positions: 7 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear pinning - Solder pin [P]: 3.5 mm
1最小包装量--
SMKDSN 1 5/ 7详情
Phoenix Contact SMKDSN 1 5/ 7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SMKDSN 1 5/ 7拓展信息







哦! 它是空的。