Phoenix Contact SMSTB 2 5/14-G
- 收藏
- 对比
SMSTB 2 5/14-G
1894-SMSTB 2 5/14-G
无类别的
--
大陆
立即发货

PCB headers - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 14 - pitch: 5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.5 mm
1最小包装量--
SMSTB 2 5/14-G详情
Phoenix Contact SMSTB 2 5/14-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SMSTB 2 5/14-G拓展信息







哦! 它是空的。