Phoenix Contact SPC 5/ 4-STF-SH-7 62
- 收藏
- 对比
SPC 5/ 4-STF-SH-7 62
1894-SPC 5/ 4-STF-SH-7 62
无类别的
--
大陆
立即发货

PCB connector - nominal current: 41 A - rated voltage (III/2): 1000 V - nominal cross section: 6 mm² - number of positions: 4 - pitch: 7.62 mm - connection method: Push-in spring connection - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。