Phoenix Contact SPT 16/ 3-H-10 0-ZB
- 收藏
- 对比
SPT 16/ 3-H-10 0-ZB
1894-SPT 16/ 3-H-10 0-ZB
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 76 A - rated voltage (III/2): 1000 V - nominal cross section: 16 mm² - pitch: 10 mm - number of positions: 3 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Zigzag pinning W - Solder pin [P]: 4 mm
1最小包装量--
SPT 16/ 3-H-10 0-ZB详情
Phoenix Contact SPT 16/ 3-H-10 0-ZB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
SPT 16/ 3-H-10 0-ZB拓展信息







哦! 它是空的。