Phoenix Contact SPT 2 5/12-V-5 0-EX
- 收藏
- 对比
SPT 2 5/12-V-5 0-EX
1894-SPT 2 5/12-V-5 0-EX
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 23 A - nominal cross section: 2.5 mm² - pitch: 5 mm - number of positions: 12 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 90 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 2.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。