Phoenix Contact SPT 35/ 1-V-15 00
- 收藏
- 对比
SPT 35/ 1-V-15 00
1894-SPT 35/ 1-V-15 00
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 125 A - rated voltage (III/2): 1000 V - nominal cross section: 35 mm² - pitch: 15 mm - number of positions: 1 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 90 - color: green - Pin layout: linear double pinning - Solder pin [P]: 5.9 mm
1最小包装量--
添加到询价列表







哦! 它是空的。