Phoenix Contact SPTA 1/12-5 0
- 收藏
- 对比
SPTA 1/12-5 0
1894-SPTA 1/12-5 0
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 9 A - rated voltage (III/2): 320 V - nominal cross section: 1 mm² - pitch: 5 mm - number of positions: 12 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 65 - color: green - Pin layout: Linear pinning - Solder pin [P]: 3.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。