Phoenix Contact SPTA 16/ 2-15 0-ZB
- 收藏
- 对比
SPTA 16/ 2-15 0-ZB
1894-SPTA 16/ 2-15 0-ZB
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 76 A - rated voltage (III/2): 1000 V - nominal cross section: 16 mm² - pitch: 15 mm - number of positions: 2 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 60 - color: green - Solder pin [P]: 4.1 mm
1最小包装量--
添加到询价列表







哦! 它是空的。