Phoenix Contact SPTAF 1/13-5 0-IL
- 收藏
- 对比
SPTAF 1/13-5 0-IL
1894-SPTAF 1/13-5 0-IL
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 16 A - rated voltage (III/2): 320 V - nominal cross section: 1.5 mm² - pitch: 5 mm - number of positions: 13 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 2.6 mm
1最小包装量--
SPTAF 1/13-5 0-IL详情
Phoenix Contact SPTAF 1/13-5 0-IL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
SPTAF 1/13-5 0-IL拓展信息







哦! 它是空的。