Phoenix Contact SPTAF 1/13-5 0-LL
- 收藏
- 对比
SPTAF 1/13-5 0-LL
1894-SPTAF 1/13-5 0-LL
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 13.5 A - rated voltage (III/2): 320 V - nominal cross section: 1 mm² - pitch: 5 mm - number of positions: 13 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 2.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。