Phoenix Contact SPT-SMD 1 5/ 4-H-3 5 R44
- 收藏
- 对比
SPT-SMD 1 5/ 4-H-3 5 R44
1894-SPT-SMD 1 5/ 4-H-3 5 R44
无类别的
--
大陆
立即发货

PCB terminal block - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - pitch: 3.5 mm - number of positions: 4 - connection method: Push-in spring connection - mounting: SMD soldering - conductor/PCB connection direction: 0 - color: black - Pin layout: Linear pad geometry - Solder pin [P]: 2 mm. Sample values available under SAMPLE SPT...
1最小包装量--
添加到询价列表







哦! 它是空的。