Phoenix Contact SPT-SMD 1 5/ 4-V-3 5 R44
- 收藏
- 对比
SPT-SMD 1 5/ 4-V-3 5 R44
1894-SPT-SMD 1 5/ 4-V-3 5 R44
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 13.5 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - pitch: 3.5 mm - number of positions: 4 - connection method: Push-in spring connection - mounting: SMD soldering - conductor/PCB connection direction: 90 - color: black - Pin layout: Linear pad geometry. Sample values available under SAMPLE SPT...
1最小包装量--
添加到询价列表







哦! 它是空的。