Phoenix Contact SPT-THR 1 5/ 3-H-5 0 P26
- 收藏
- 对比
SPT-THR 1 5/ 3-H-5 0 P26
1894-SPT-THR 1 5/ 3-H-5 0 P26
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 13.5 A - rated voltage (III/2): 320 V - nominal cross section: 1.5 mm² - pitch: 5 mm - number of positions: 3 - connection method: Push-in spring connection - mounting: THR soldering - conductor/PCB connection direction: 0 - color: black - Pin layout: Linear double pinning - Solder pin [P]: 2.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。