Phoenix Contact ST-17S1N8AAD00S
- 收藏
- 对比
ST-17S1N8AAD00S
1894-ST-17S1N8AAD00S
无类别的
--
大陆
立即发货

Device connector - front mounting - angled rotatable - SPEEDCON locking - M17 - number of positions: 17 - type of contact: Socket - Crimp connection - Axial O-ring - 4x ?2 7 - shielded: yes - flange dimensions: 21.6 mm x 21.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。