Phoenix Contact ST-3EP1N8ACK02S
- 收藏
- 对比
ST-3EP1N8ACK02S
1894-ST-3EP1N8ACK02S
无类别的
--
大陆
立即发货

Panel feed-through - straight - SPEEDCON locking - M17 - number of positions: 3 PE - type of contact: Pin - Crimp connection - Flat gasket - 4x ? 3.2 - shielded: yes - flange dimensions: 25.75 mm x 25.75 mm - cable diameter range: 3.5 mm ... 5.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。