Phoenix Contact ST-5ES1N8AAD00S
- 收藏
- 对比
ST-5ES1N8AAD00S
1894-ST-5ES1N8AAD00S
无类别的
--
大陆
立即发货

Device connector front mounting angled rotatable SPEEDCON locking M17 number of positions: 5 PE type of contact: Socket Crimp connection Axial O-ring 4x ?2 7 shielded: yes flange dimensions: 21.6 mm x 21.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。