Phoenix Contact ST-6EP1N8AAC00S
- 收藏
- 对比
ST-6EP1N8AAC00S
1894-ST-6EP1N8AAC00S
无类别的
--
大陆
立即发货

Device connector front mounting angled rotatable SPEEDCON locking M17 Number of positions: 6 PE Type of contact: Male connector Crimp connection Axial O-ring 4x?2 7 shielded: yes Flange dimensions: 25 mm x 25 mm
1最小包装量--
ST-6EP1N8AAC00S详情
Phoenix Contact ST-6EP1N8AAC00S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
ST-6EP1N8AAC00S拓展信息







哦! 它是空的。