Phoenix Contact ST-7EP1N8AA500S
- 收藏
- 对比
ST-7EP1N8AA500S
1894-ST-7EP1N8AA500S
无类别的
--
大陆
立即发货

Device connector front mounting angled rotatable SPEEDCON locking M17 Number of positions: 7 PE Type of contact: Male connector Crimp connection Axial O-ring 4x ?3.2 shielded: yes Flange dimensions: 25.75 mm x 25.75 mm
1最小包装量--
ST-7EP1N8AA500S详情
Phoenix Contact ST-7EP1N8AA500S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
ST-7EP1N8AA500S拓展信息







哦! 它是空的。