Phoenix Contact ST-8EP1N8AW500S
- 收藏
- 对比
ST-8EP1N8AW500S
1894-ST-8EP1N8AW500S
无类别的
--
大陆
立即发货

Device connector - front mounting - straight - for standard and SPEEDCON interlock - M17 - number of positions: 5 3 PE - type of contact: Pin - Crimp connection - Axial O-ring - 4x ? 3.2 - shielded: yes - flange dimensions: 25.75 mm x 25.75 mm
1最小包装量--
添加到询价列表







哦! 它是空的。