Phoenix Contact ST-8ES1N8AA400S
- 收藏
- 对比
ST-8ES1N8AA400S
1894-ST-8ES1N8AA400S
无类别的
--
大陆
立即发货

Device connector - front mounting - angled rotatable - for standard and SPEEDCON interlock - M17 - number of positions: 5 3 PE - type of contact: Socket - Crimp connection - Axial O-ring - 4x ?2 7 - shielded: yes - flange dimensions: 25.75 mm x 25.75 mm
1最小包装量--
ST-8ES1N8AA400S详情
Phoenix Contact ST-8ES1N8AA400S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
ST-8ES1N8AA400S拓展信息







哦! 它是空的。