Phoenix Contact STIO-IN 2 5/4 OG
- 收藏
- 对比
STIO-IN 2 5/4 OG
1894-STIO-IN 2 5/4 OG
无类别的
--
大陆
立即发货

Power terminal block - nom. voltage: 250 V - nominal current: 30 A - connection method: Spring-cage connection - number of connections: 5 - cross section: 0.08 mm² - 4 mm² - AWG: 28 - 12 - width: 10.4 mm - color: orange - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。