Phoenix Contact STME 6
- 收藏
- 对比
STME 6
1894-STME 6
无类别的
--
大陆
立即发货

Test disconnect terminal block - nom. voltage: 500 V - nominal current: 30 A - connection method: Spring-cage connection - number of connections: 2 - cross section: 0.2 mm² - 10 mm² - AWG: 24 - 8 - width: 8.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。