Phoenix Contact STU 35/ 4X10 BU
- 收藏
- 对比
STU 35/ 4X10 BU
1894-STU 35/ 4X10 BU
无类别的
--
大陆
立即发货

Potential collective terminal - nom. voltage: 1000 V - nominal current: 41 A - connection method: Spring-cage connection - Screw connection - number of connections: 5 - cross section: 0.2 mm² - 10 mm² - AWG: 24 - 8 - width: 16.2 mm - color: blue - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。