Phoenix Contact TVFKC 1 5/ 3-ST
- 收藏
- 对比
TVFKC 1 5/ 3-ST
1894-TVFKC 1 5/ 3-ST
无类别的
--
大陆
立即发货

PCB connector - nominal current: 10 A - rated voltage (III/2): 320 V - nominal cross section: 1.5 mm² - number of positions: 3 - pitch: 5 mm - connection method: Push-in spring connection - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。