Phoenix Contact UC1-TMF 4 CUS
- 收藏
- 对比
UC1-TMF 4 CUS
1894-UC1-TMF 4 CUS
无类别的
--
大陆
立即发货

Marker for terminal blocks - can be ordered: by sheet - white - labeled according to customer specifications - mounting type: snap into flat marker groove - for terminal block width: 4.2 mm - lettering field size: 3.45 x 5.2 mm - Number of individual labels: 120
1最小包装量--
UC1-TMF 4 CUS详情
Phoenix Contact UC1-TMF 4 CUS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
Rohs Code
有
Manufacturer Part Number
UC1-TMF4CUS
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
子类别
Switches
连接器支持类型
接线端子附件
产品类别
翘板开关
产品类别
翘板开关
达到SVHC
compliant
UC1-TMF 4 CUS拓展信息







哦! 它是空的。