Phoenix Contact UC-TM 10 BU
- 收藏
- 对比
UC-TM 10 BU
1894-UC-TM 10 BU
无类别的
--
大陆
立即发货

Marker for terminal blocks - Sheet - blue - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: snap into tall marker groove - for terminal block width: 10.2 mm - lettering field size: 9.6 x 10.5 mm - Number of individual labels: 48
1最小包装量--
UC-TM 10 BU详情
Phoenix Contact UC-TM 10 BU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
UC-TM10BU
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Reach合规守则
compliant
连接器支持类型
接线端子附件
UC-TM 10 BU拓展信息







哦! 它是空的。