Phoenix Contact UCT-TM 12 YE
- 收藏
- 对比
UCT-TM 12 YE
1894-UCT-TM 12 YE
无类别的
--
大陆
立即发货

Marker for terminal blocks - Sheet - yellow - unlabeled - can be labeled with: TOPMARK NEO - TOPMARK LASER - BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - THERMOMARK PRIME - THERMOMARK CARD 2.0 - THERMOMARK CARD - mounting type: snap into tall marker groove - for terminal block width: 12 mm - lettering field size: 10.8 x 9.6 mm - Number of individual labels: 30
1最小包装量--
UCT-TM 12 YE详情
Phoenix Contact UCT-TM 12 YE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
UCT-TM12YE
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Reach合规守则
compliant
连接器支持类型
接线端子附件
UCT-TM 12 YE拓展信息







哦! 它是空的。