Phoenix Contact UCT-WMCO 4 7 (12X4)
- 收藏
- 对比
UCT-WMCO 4 7 (12X4)
1894-UCT-WMCO 4 7 (12X4)
无类别的
--
大陆
立即发货

Conductor marking - Sheet - white - unlabeled - can be labeled with: TOPMARK NEO - TOPMARK LASER - BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - THERMOMARK PRIME - THERMOMARK CARD 2.0 - THERMOMARK CARD - mounting type: clip on - cable diameter range: 4.1 ... 4.7 mm - lettering field size: 12 x 4 mm - Number of individual labels: 32
1最小包装量--
UCT-WMCO 4 7 (12X4)详情
Phoenix Contact UCT-WMCO 4 7 (12X4)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
UCT-WMCO 4 7 (12X4)拓展信息







哦! 它是空的。