Phoenix Contact UCT-WMT (15X4) YE
- 收藏
- 对比
UCT-WMT (15X4) YE
1894-UCT-WMT (15X4) YE
无类别的
--
大陆
立即发货

Conductor marker - Sheet - yellow - unlabeled - can be labeled with: TOPMARK NEO - TOPMARK LASER - BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - THERMOMARK PRIME - THERMOMARK CARD 2.0 - THERMOMARK CARD - mounting type: insert - cable diameter range: 0.6 ... 50 mm - lettering field size: 15 x 4 mm - Number of individual labels: 50
1最小包装量--
UCT-WMT (15X4) YE详情
Phoenix Contact UCT-WMT (15X4) YE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
卡林技术
Manufacturer
卡林技术
Factory Pack QuantityFactory Pack Quantity
10
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
UCT-WMT (15X4) YE拓展信息







哦! 它是空的。