Phoenix Contact UCT-WMT (23X4) VT
- 收藏
- 对比
UCT-WMT (23X4) VT
1894-UCT-WMT (23X4) VT
无类别的
--
大陆
立即发货

Conductor marker - Sheet - violet - unlabeled - can be labeled with: TOPMARK NEO - TOPMARK LASER - BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - THERMOMARK PRIME - THERMOMARK CARD 2.0 - THERMOMARK CARD - mounting type: insert - cable diameter range: 1.5 ... 35 mm - lettering field size: 23 x 4 mm - Number of individual labels: 30
1最小包装量--
UCT-WMT (23X4) VT详情
Phoenix Contact UCT-WMT (23X4) VT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
卡林技术
Manufacturer
卡林技术
Factory Pack QuantityFactory Pack Quantity
10
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
UCT-WMT (23X4) VT拓展信息







哦! 它是空的。