Phoenix Contact UC-WMC 4 4 (30X5 5) YE
- 收藏
- 对比
UC-WMC 4 4 (30X5 5) YE
1894-UC-WMC 4 4 (30X5 5) YE
无类别的
--
大陆
立即发货

Conductor marker - Sheet - yellow - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: clip on - cable diameter range: 2.8 ... 4.4 mm - lettering field size: 30 x 5.5 mm - Number of individual labels: 9
1最小包装量--
添加到询价列表







哦! 它是空的。