Phoenix Contact UC-WMCO 3 6 (21X4 5)
- 收藏
- 对比
UC-WMCO 3 6 (21X4 5)
1894-UC-WMCO 3 6 (21X4 5)
无类别的
--
大陆
立即发货

Conductor marker - Sheet - white - unlabeled - can be labeled with: BLUEMARK ID - BLUEMARK ID COLOR - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: slide-on - cable diameter range: 2.9 ... 3.6 mm - lettering field size: 21 x 4.5 mm - Number of individual labels: 32
1最小包装量--
添加到询价列表







哦! 它是空的。