Phoenix Contact UC-WMT (23X4) CUS
- 收藏
- 对比
UC-WMT (23X4) CUS
1894-UC-WMT (23X4) CUS
无类别的
--
大陆
立即发货

Cable marker - can be ordered: by sheet - white - labeled according to customer specifications - mounting type: insert - cable diameter range: 1.5 ... 35 mm - lettering field size: 23 x 4 mm - Number of individual labels: 24
1最小包装量--
添加到询价列表







哦! 它是空的。