Phoenix Contact UC-WMTB (52X30)
- 收藏
- 对比
UC-WMTB (52X30)
1894-UC-WMTB (52X30)
无类别的
--
大陆
立即发货

Cable marker - Sheet - white - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID COLOR - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: Assembly with cable binders - cable diameter: > 7 mm - lettering field size: 52 x 30 mm - Number of individual labels: 3
1最小包装量--
添加到询价列表







哦! 它是空的。