Phoenix Contact UC-WMTBA (24X5) GN
- 收藏
- 对比
UC-WMTBA (24X5) GN
1894-UC-WMTBA (24X5) GN
无类别的
--
大陆
立即发货

Cable marker - Sheet - green - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: Assembly with cable binders - cable diameter: > 4 mm - lettering field size: 24 x 5 mm - Number of individual labels: 12
1最小包装量--
添加到询价列表







哦! 它是空的。