Phoenix Contact UC-WMTBA (29X8) CUS
- 收藏
- 对比
UC-WMTBA (29X8) CUS
1894-UC-WMTBA (29X8) CUS
无类别的
--
大陆
立即发货

Cable marker - can be ordered: by sheet - white - labeled according to customer specifications - mounting type: Assembly with cable binders - cable diameter: > 6 mm - lettering field size: 29 x 8 mm - Number of individual labels: 12
1最小包装量--
添加到询价列表







哦! 它是空的。