Phoenix Contact UDB 2X25/16 BU
- 收藏
- 对比
UDB 2X25/16 BU
1894-UDB 2X25/16 BU
无类别的
--
大陆
立即发货

Trunk line branch terminal - nom. voltage: 400 V - nominal current: 101 A - connection method: Screw connection - Screw connection - number of connections: 4 - number of positions: 1 - cross section: 1.5 mm² - 25 mm² - AWG: 8 - 2 - width: 23 mm - color: blue - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。