Phoenix Contact UDK 4-DUR 249 P/P
- 收藏
- 对比
UDK 4-DUR 249 P/P
1894-UDK 4-DUR 249 P/P
无类别的
--
大陆
立即发货

Feed-through terminal block - With test socket screws for insertion of test plugs - nom. voltage: 630 V - nominal current: 32 A - connection method: Screw connection - number of connections: 4 - cross section: 0.2 mm² - 6 mm² - AWG: 24 - 10 - width: 6.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
UDK 4-DUR 249 P/P详情
Phoenix Contact UDK 4-DUR 249 P/P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
UDK4-DUR249P/P
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
not_compliant
端子和接线板类型
模块化接线端子
UDK 4-DUR 249 P/P拓展信息







哦! 它是空的。