Phoenix Contact UDMTK 5-TWIN-P/P BU
- 收藏
- 对比
UDMTK 5-TWIN-P/P BU
1894-UDMTK 5-TWIN-P/P BU
无类别的
--
大陆
立即发货

Knife disconnect terminal block - With test socket screws for insertion of test plugs - nom. voltage: 400 V - nominal current: 8 A - connection method: Screw connection - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - length: 76.5 mm - width: 6.2 mm - color: blue - mounting: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。