Phoenix Contact UHSK/S2000
- 收藏
- 对比
UHSK/S2000
1894-UHSK/S2000
无类别的
--
大陆
立即发货

Feed-through terminal block, connection method: Screw connection, number of connections: 2, cross section:0.5 mmA² - 10 mmA², AWG: 20 - 8, width: 10.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS 32
1最小包装量--
UHSK/S2000详情
Phoenix Contact UHSK/S2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
UHSK/S2000
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.45
Reach合规守则
compliant
端子和接线板类型
模块化接线端子
UHSK/S2000拓展信息







哦! 它是空的。