Phoenix Contact UHV150-VS2
- 收藏
- 对比
UHV150-VS2
1894-UHV150-VS2
无类别的
--
大陆
立即发货

Connection rail - number of positions: 2 - color: silver
1最小包装量--
UHV150-VS2详情
Phoenix Contact UHV150-VS2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible with
Fluke
Calibrated to
Manufacturers standards (no certificate)
Rohs Code
有
Manufacturer Part Number
UHV150-VS2
Manufacturer
Phoenix Contact
Part Life Cycle Code
生命周期结束
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
UHV150-VS2
类型
HART DRYWELL CABLE
Reach合规守则
compliant
连接器支持类型
接线端子附件
UHV150-VS2拓展信息







哦! 它是空的。