Phoenix Contact UISLKG 16-1
- 收藏
- 对比
UISLKG 16-1
1894-UISLKG 16-1
无类别的
--
大陆
立即发货

Installation ground terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:2.5 mmA² - 25 mmA², AWG: 12 - 3, width: 12 mm, color: green-yellow, mounting type: NS 35/15-2,3
1最小包装量--
添加到询价列表







哦! 它是空的。