Phoenix Contact UK2,5NYE
- 收藏
- 对比
UK2,5NYE
1894-UK2,5NYE
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 800 V - nominal current: 24 A - connection method: Screw connection - number of connections: 2 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 5.2 mm - color: yellow - mounting type: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
UK2,5NYE详情
Phoenix Contact UK2,5NYE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
UK2,5NYE
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Manufacturer Series
UK2,5NYE
系列
*
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
not_compliant
端子和接线板类型
模块化接线端子
UK2,5NYE拓展信息







哦! 它是空的。