Phoenix Contact UK 35-IB
- 收藏
- 对比
UK 35-IB
1894-UK 35-IB
无类别的
--
大陆
立即发货

Feed-through terminal block - with Allen screws - nom. voltage: 1000 V - nominal current: 150 A - connection method: Screw connection - number of connections: 2 - cross section: 0.75 mm² - 50 mm² - AWG: 18 - 1/0 - width: 15.1 mm - color: gray - mounting type: NS 32 - NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。