Phoenix Contact UK 3 BU
- 收藏
- 对比
UK 3 BU
1894-UK 3 BU
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 800 V - nominal current: 24 A - connection method: Screw connection - number of connections: 2 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 5.2 mm - color: blue - mounting type: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。